EN
  • EN
  • DE

74ABT245

Part No 74ABT245
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transceiver with direction pin 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130207-74ABT245
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74ABT245 CAD Model

Description

The 74ABT245 is a high-performance, octal bidirectional transceiver designed by NXP Semiconductors. This integrated circuit is part of the ABT range, known for advanced high-speed BiCMOS technology. The device is intended for asynchronous communication between data buses and is optimized for use in systems that require high data throughput and robust signal integrity.

Key Features

  • Bi-Directional Interface: The 74ABT245 features eight bidirectional data lines, allowing for convenient two-way data flow with direction control (DIR) and output enable (OE) inputs for flexible control.
  • High-Speed Operation: With its ABT technology, the device supports high-speed data transfer, making it suitable for interfacing with high-performance microprocessors and high-speed memory.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT245 boasts a low power consumption profile, which helps to minimize heat generation and power costs in dense electronic systems.
  • Live Insertion and Extraction: The transceiver supports live insertion and extraction, reducing system downtime and allowing for maintenance without powering down the system.
  • Bus-Hold Data Inputs: The device incorporates bus-hold data inputs, which eliminate the need for external pull-up resistors and help to maintain data integrity during transient conditions.
  • Compatibility: It is compatible with TTL input and output voltage levels, making it versatile for interfacing with older technology as well as modern high-speed components.

Applications

The 74ABT245 is widely used in a variety of applications that require a reliable and efficient means of transferring data between two buses. Common applications include:

  • Communication between processors and peripheral devices
  • Memory interfacing and data buffering
  • Bus isolation and fault tolerance systems
  • Backplane data transmission and networking equipment

Technical Specifications

Some of the technical highlights of the 74ABT245 include:

  • Supply Voltage (V<sub>CC): 4.5V to 5.5V
  • High-Speed t<sub>PD: 3.6 ns (max) at V<sub>CC = 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Options: SOIC, SSOP, TSSOP, and DIP

In conclusion, the NXP 74ABT245 octal transceiver offers a robust solution for high-speed bidirectional data transfer, making it an excellent choice for designers looking to optimize their data bus communications in industrial and commercial digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess