EN
  • EN
  • DE

74ABT16823ADGG,112

Part No 74ABT16823ADGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74ABT
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Clock Frequency 190MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 1mA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 766880-74ABT16823ADGG,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16823ADGG,112 CAD Model

Description

Product Overview: 74ABT16823ADGG,112

The 74ABT16823ADGG,112 is a high-performance, integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the 74ABT range, known for its advanced biCMOS technology which combines the high speed of bipolar with the low power consumption of CMOS. The 74ABT16823ADGG,112 is specifically designed to address the needs of high-speed memory interfacing and bus-oriented applications, making it an ideal choice for a wide range of advanced digital systems.

Key Features

  • Logic Type: This product is a 20-bit bus interface register with non-inverting D-type flip-flops, which provides a robust interface for data transfer.
  • Output Capability: It features high drive outputs (-32mA IOL, +64mA IOH) capable of driving heavy loads with ease.
  • Edge Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, thus ensuring reliable and precise data transfer.
  • 3-State Outputs: The outputs are 3-state, allowing for connection to multiple devices on a bus without interference.
  • Power Consumption: Low power consumption is a hallmark of the 74ABT series, and this device is no exception, offering reduced power usage without sacrificing performance.
  • Package Type: It comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) that optimizes board space.

Applications

The versatility of the 74ABT16823ADGG,112 makes it suitable for a variety of applications, including:

  • Memory address and data interfacing
  • Computer motherboards and servers
  • Communication systems
  • High-speed data acquisition systems
  • Industrial control systems

Product Specifications

The 74ABT16823ADGG,112 operates within a supply voltage range of 4.5V to 5.5V, making it compatible with TTL power levels. It is characterized for operation from -40°C to +85°C, ensuring reliability in a wide range of environmental conditions. The device also meets JEDEC standard no. 7A requirements, ensuring industry-standard performance and compatibility.

With its combination of speed, power efficiency, and robustness, the 74ABT16823ADGG,112 from NXP Semiconductors is an exceptional choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess