EN
  • EN
  • DE

74ABT16273DL

Part No 74ABT16273DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130160-74ABT16273DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16273DL CAD Model

Description

Product Overview: 74ABT16273DL from NXP

The 74ABT16273DL is a high-performance, bi-directional transceiver from NXP Semiconductors, designed for asynchronous communication between data buses. This integrated circuit is a member of the 74ABT range, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74ABT16273DL is particularly suitable for applications where data integrity and speed are critical.

Key Features

  • High-Speed Operation: The 74ABT16273DL operates at a significantly fast speed, ensuring rapid data transfer between buses.
  • Low Power Dissipation: Despite its high-speed capabilities, the device has been designed to minimize power consumption, making it an energy-efficient choice for modern electronic systems.
  • 20-Pin Package: The IC comes in a 20-pin SSOP (Shrink Small Outline Package) or TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Bi-Directional Interface: The transceiver can transfer data in both directions, from A to B or B to A, which enhances its flexibility in various bus-oriented systems.
  • Output Enable (OE) Feature: The OE input allows the user to disable the device's outputs, which can prevent data contention on the bus and also reduce power consumption when the device is not in use.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and saving component costs.
  • Live Insertion and Extraction: The 74ABT16273DL supports live insertion and extraction, which allows for maintenance or upgrades without needing to power down the system.

Applications

The 74ABT16273DL is ideal for a wide range of applications, including:

  • High-speed data transfer systems
  • Server and networking equipment
  • Data communication interfaces
  • Industrial control systems
  • Telecommunications infrastructure

With its robust design and advanced features, the 74ABT16273DL from NXP is a reliable and efficient solution for facilitating communication between data buses in high-performance electronic systems. Its ability to operate at high speeds while maintaining low power consumption makes it an excellent choice for today's demanding applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess