The 74ABT162244DL is a high-performance, non-inverting 16-bit buffer/line driver designed by NXP Semiconductors. This integrated circuit is part of the ABT range, which is renowned for its advanced BiCMOS technology. It is specifically engineered to provide the optimal balance between speed and power consumption, making it an ideal choice for interfacing with bus lines in a wide variety of applications.
With its 16-bit wide format, the 74ABT162244DL can drive bus lines or buffer memory address registers with exceptional efficiency. Each bit is capable of sinking 64 mA and sourcing up to 32 mA, providing high drive capabilities that are essential for maintaining signal integrity in heavily loaded bus systems. The device operates at a voltage range of 4.5V to 5.5V, which is compatible with TTL levels, ensuring easy integration into existing designs.
One of the key features of the 74ABT162244DL is its three-state outputs, which can be placed in a high-impedance mode. This allows for bus arbitration without the need for external components, reducing system complexity and cost. The outputs are also equipped with edge-rate control circuitry that significantly reduces the noise generated by high-speed transitions, a crucial attribute for maintaining signal quality.
The device is packaged in a 48-pin SSOP (Shrink Small Outline Package), which offers a compact footprint while still providing excellent thermal performance and signal integrity. This package is well-suited for space-constrained applications where board real estate is at a premium.
In summary, the 74ABT162244DL from NXP is a robust and reliable solution for high-speed signal buffering and driving. Its combination of high-speed performance, low power dissipation, noise-reduction features, and compact packaging make it an excellent choice for designers looking to optimize their high-speed digital systems.