EN
  • EN
  • DE

2PC1815GR

Part No 2PC1815GR
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description 150 Ma 50 V NPN Si Small Signal Transistor TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-54
Collector Base Voltage (VCBO) 60 V
Collector Emitter Voltage (VCEO) 50 V
Current Rating 150 mA
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 80 MHz
hFE Min 25
Lead Free Yes
Max Collector Current 150 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 500 mW
Min Operating Temperature -65 °C
Polarity NPN
RoHS Compliant
Voltage Rating (DC) 50 V
Win Source Part Number 1036466-2PC1815GR
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2PC1815GR CAD Model

Description

Product Overview: 2PC1815GR - NXP

The 2PC1815GR is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile transistor is well-suited for a wide range of applications in electronics due to its excellent amplification and switching characteristics.

Key Features

  • Transistor Type: NPN - The 2PC1815GR is an NPN transistor, which means it is designed to pass electrons from the emitter to collector, providing efficient current amplification.
  • High Current Gain: This transistor offers a high current gain (hFE), which makes it ideal for applications requiring signal amplification.
  • Low Voltage Operation: It operates effectively at low voltages, making it suitable for low-power applications and portable devices.
  • Surface-Mount Package: The 2PC1815GR comes in a surface-mount package, which allows for a compact design and is beneficial for automated assembly processes.
  • Robust Performance: NXP's commitment to quality ensures that this transistor delivers robust and reliable performance, even under varying environmental conditions.

Applications

The 2PC1815GR's versatility makes it an excellent choice for a multitude of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems and televisions
  • Voltage regulation modules
  • General-purpose amplification

Technical Specifications

Some of the key technical specifications of the 2PC1815GR include a collector-emitter voltage (VCEO) of 50V, a collector-base voltage (VCBO) of 50V, and an emitter-base voltage (VEBO) of 5V. The continuous collector current (IC) rating is 150mA, which is suitable for various low to medium power applications.

For engineers and designers looking for a reliable NPN transistor that offers excellent performance and versatility, the 2PC1815GR from NXP is an outstanding choice. Its combination of low-voltage operation, high current gain, and robustness makes it a go-to component for a wide array of electronic circuits and products.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess