The 2PB710ASL is a high-performance, low-power transistor component manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This transistor is part of NXP's extensive portfolio of bipolar transistors designed for a wide range of applications, including switching and amplification purposes.
Key Features
- Low Voltage Operation: The 2PB710ASL operates at low voltages, making it suitable for portable and battery-powered devices where power efficiency is critical.
- High Current Capability: Despite its compact size, the transistor can handle significant current, allowing it to drive larger loads without overheating.
- Low Saturation Voltage: This feature minimizes power loss and improves efficiency, especially in switching applications where the transistor rapidly turns on and off.
- Fast Switching Speeds: The 2PB710ASL is designed for quick transitions between on and off states, which is essential for high-frequency applications.
- Robust Performance: NXP's commitment to quality ensures that this transistor delivers consistent performance even under varying environmental conditions.
Applications
The versatility of the 2PB710ASL makes it a prime choice for a multitude of electronic circuits. It is commonly used in:
- Power Management Circuits
- Signal Processing
- Audio Amplifiers
- Motor Control Systems
- Consumer Electronics
- Telecommunication Devices
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
500 mA
Power Dissipation (P<sub>D)
625 mW
DC Current Gain (h<sub>FE)
100 - 600
Transition Frequency (f<sub>T)
250 MHz
With its robust design and superior electrical characteristics, the 2PB710ASL by NXP is an excellent choice for designers seeking a reliable transistor that delivers both performance and efficiency.