EN
  • EN
  • DE

2PB709ARL

Part No 2PB709ARL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 45 V, 100 mA PNP general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124295-2PB709ARL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB709ARL CAD Model

Description

Introducing the NXP 2PB709ARL Transistor

The NXP 2PB709ARL is a cutting-edge bipolar junction transistor (BJT) that offers a blend of high efficiency and reliability for a variety of electronic applications. This PNP transistor is designed for general-purpose switching and amplification, making it a versatile component for both commercial and industrial uses.

Key Features:

  • Low Voltage Operation: The 2PB709ARL operates at low voltages, making it suitable for battery-powered circuits and portable devices.
  • High Current Gain: With its high current gain (hFE), this transistor can amplify weak signals without significant power loss, ensuring efficient performance in audio and signal processing applications.
  • Fast Switching Speeds: Its fast switching capability ensures quick response times in circuits, which is crucial for applications requiring rapid signal modulation.
  • Low Saturation Voltage: The low saturation voltage of the 2PB709ARL minimizes power dissipation and improves overall efficiency, particularly in saturation mode applications.
  • RoHS Compliant: Adhering to environmental standards, the 2PB709ARL is RoHS compliant, making it an environmentally friendly choice for eco-conscious companies.

Applications:

The versatility of the NXP 2PB709ARL allows it to be used in a wide range of applications, including:

  • Signal amplification in audio devices
  • Power management in portable electronics
  • Driver stages in amplifiers and switches
  • Control circuits in automation systems
  • General-purpose switching applications

Technical Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) -50V
Collector-Base Voltage (VCBO) -60V
Emitter-Base Voltage (VEBO) -5V
Collector Current (IC) -150mA
Power Dissipation (Ptot) 250mW
Operating and Storage Junction Temperature Range -55°C to +150°C

With its robust performance and NXP's commitment to quality, the 2PB709ARL is an excellent choice for designers and engineers looking for a reliable PNP transistor for their next project.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0334 $50.1000
3,640+ $0.0275 $100.1000
5,640+ $0.0266 $150.0240
7,785+ $0.0257 $200.0745
10,045+ $0.0249 $250.1205
13,455+ $0.0223 $300.0465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,190 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess