EN
  • EN
  • DE

74AVC2T45DP

Part No 74AVC2T45DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Voltage Level Translator 2-CH Bidirectional 8-Pin TSSOP / Dual-bit, dual-supply voltage level translator/transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131138-74AVC2T45DP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74AVC2T45
Introduction Date July 03, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45DP CAD Model

Description

Introducing the 74AVC2T45DP Logic Level Translator from NXP

The 74AVC2T45DP is a high-performance, dual-bit, non-inverting level translator fabricated by NXP Semiconductors. Designed to address the needs of multi-voltage systems, such as modern consumer electronics, this device allows for bidirectional voltage level translation between two logic levels. It is particularly suitable for applications where a low operational voltage and high-speed data transfer are essential.

Key Features

  • Versatile Translation: Capable of translating between 1.2V to 3.6V on the A side (VCCA) and 1.65V to 5.5V on the B side (VCCB), making it ideal for interfacing between low-voltage microprocessors and standard voltage logic devices.
  • High-Speed Operation: Supports data rates up to 380 Mbps, ensuring rapid data transfer for critical applications.
  • Auto-Direction Sensing: The device automatically senses the direction of the data flow without the need for a direction control signal, simplifying the design and reducing the pin count.
  • Power-Off Protection: Inputs on the 74AVC2T45DP can tolerate voltages up to 5.5V, even when the device is powered off, providing robustness against potential damage from line spikes or incorrect power sequencing.
  • Low Power Consumption: With its low quiescent current, the 74AVC2T45DP is optimized for power-sensitive applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection on all pins helps to safeguard the device during handling and operation.

Applications

The 74AVC2T45DP is designed to serve a wide array of applications, including but not limited to:

  • Mobile and Portable Devices
  • Computing and Data Storage
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems

Package and Quality

Encased in a space-saving XSON8 plastic package, the 74AVC2T45DP is both compact and lightweight, making it an excellent choice for PCBs where space is at a premium. The product adheres to the highest quality standards, ensuring reliability and performance in the most demanding environments.

Whether you are designing a new system or upgrading an existing one, the 74AVC2T45DP from NXP offers a flexible and efficient solution for your level translation needs, enhancing system performance while maintaining power efficiency.

You May Also Be Interested in

Panasonic
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Lowest to $12.6416
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $8.2538
ON Semiconductor
Lowest to $7.9822

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4769 $50.0745
225+ $0.4462 $100.3950
350+ $0.4308 $150.7800
500+ $0.4000 $200.0000
655+ $0.3846 $251.9130
815+ $0.3693 $300.9795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,588 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess