The NXP 2PB709AR is a high-performance PNP bipolar junction transistor (BJT) that is designed for general-purpose switching and amplification applications. This versatile component is widely used in various electronic circuits due to its reliability, efficiency, and cost-effectiveness.
Key Features:
- PNP Bipolar Technology: The 2PB709AR utilizes PNP transistor technology, making it suitable for use in negative ground configurations, which are common in many electronic devices.
- Low Voltage Operation: It operates at low voltage levels, making it ideal for battery-powered devices and portable electronics where power conservation is crucial.
- High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals without significant power loss, ensuring efficient operation in amplification circuits.
- Compact Package: Encased in a small SOT-23 package, the 2PB709AR is perfect for space-constrained applications, allowing for high-density PCB designs.
- Robust Performance: The device is designed to withstand the rigors of daily use, with a robust construction that ensures long-term reliability even under challenging conditions.
Applications:
The NXP 2PB709AR is suitable for a wide range of applications, including:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Power management circuits
- Switching circuits
- Driver stages in hi-fi systems and TVs
Specifications:
Parameter
Value
Collector-Emitter Voltage (VCEO)
50V
Collector Base Voltage (VCBO)
50V
Emitter Base Voltage (VEBO)
5V
Collector Current (IC)
150mA
Power Dissipation (Pd)
250mW
DC Current Gain (hFE)
120 to 400
With its excellent performance characteristics and flexibility, the NXP 2PB709AR is an essential component for designers and engineers looking to create efficient and reliable electronic solutions.