EN
  • EN
  • DE

2PA733

Part No 2PA733
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description PNP general purpose transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1124285-2PA733
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PA733 CAD Model

Description

The NXP 2PA733 is a cutting-edge, high-performance bipolar junction transistor (BJT) that offers a perfect balance of efficiency and reliability for a wide array of electronic applications. This versatile component is designed to meet the stringent requirements of modern circuit designs, providing a robust solution for amplification and switching tasks.

Key Features:

  • High Current Gain: The 2PA733 boasts a high hFE (current gain) level, which ensures that it can amplify weak signals to much higher levels without significant loss of fidelity.
  • Low Voltage Operation: This transistor is optimized for low voltage operations, making it ideal for battery-powered devices and portable electronics.
  • Low Noise: It exhibits exceptionally low noise characteristics, which is crucial for audio amplifiers, sensitive radio receivers, and other applications where signal integrity is paramount.
  • Complementary PNP Type: The 2PA733 is a PNP transistor, which means it complements NPN types in push-pull amplifier configurations, offering greater design flexibility.
  • Surface-Mount Package: Its small surface-mount package allows for a compact footprint on printed circuit boards (PCBs), which is essential for today's miniaturized electronic assemblies.

Applications:

The NXP 2PA733 transistor is suitable for a wide range of applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Power Management Systems
  • Consumer Electronics
  • Telecommunication Devices

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality, and the 2PA733 is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. Each transistor is rigorously tested to meet the industry's highest standards, providing engineers and designers with the confidence that their products will perform as expected in the most demanding situations.

Whether you are designing a sophisticated audio system, developing a power management module, or working on the next generation of portable devices, the NXP 2PA733 provides the performance and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess