EN
  • EN
  • DE

1PS10SB63

Part No 1PS10SB63
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 5V 0.02A 2-Pin DFN / Schottky barrier diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150173-1PS10SB63
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PS10SB63 CAD Model

Description

The NXP 1PS10SB63 is a high-speed switching diode designed to offer efficient and reliable performance in a variety of electronic applications. This small-signal diode is an essential component for high-speed switching and signal processing in a broad range of market segments, including consumer electronics, automotive, and industrial systems.

Key Features

  • High Switching Speed: The 1PS10SB63 is optimized for high-speed switching, making it ideal for high-frequency applications.
  • Low Capacitance: With its low diode capacitance, this component is suitable for high-speed signal processing without significant signal loss.
  • Low Leakage Current: It features a low reverse leakage current, ensuring minimal power loss and increased efficiency in your circuit.
  • High Reverse Voltage: The diode can withstand high reverse voltages, providing robust performance and reliability.
  • Surface-Mount Package: Packaged in a small SOD-323 (SC-76) surface-mount package, the 1PS10SB63 is designed for compact PCB layouts and automated assembly processes.

Applications

The versatility of the NXP 1PS10SB63 allows it to be used in a wide array of applications, such as:

  • High-speed switching circuits
  • Signal processing
  • Protection circuits
  • Logic circuits
  • Voltage clamping
  • Portable and battery-powered devices
  • Automotive systems

Technical Specifications

Parameter Value Reverse Voltage (V<sub>R) 30 V Forward Current (I<sub>F) 100 mA Reverse Recovery Time (t<sub>rr) 4 ns Operating Temperature Range -65°C to +150°C

With its combination of speed, efficiency, and compact footprint, the NXP 1PS10SB63 high-speed switching diode is a reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,750+ $0.0661 $115.6750
2,710+ $0.0640 $173.4400
3,735+ $0.0619 $231.1965
4,830+ $0.0598 $288.8340
6,470+ $0.0536 $346.7920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess