EN
  • EN
  • DE

W83627EHG-A

Part No W83627EHG-A
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410203-W83627EHG-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83627EHG-A CAD Model

Description

The Nuvoton W83627EHG-A is a Super I/O controller primarily designed for desktop motherboards. It combines legacy I/O functionality with essential system monitoring features. By integrating multiple controllers into a single chip, it simplifies motherboard design and reduces the overall system cost. The '-A' designation typically indicates a specific revision or enhanced feature set within the W83627EHG series.

Applications

  • Desktop PCs
  • Industrial PCs
  • Embedded Systems
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives with data transfer rates up to 1 Mbps.
  • Parallel Port (LPT): Includes a multi-mode parallel port supporting SPP/EPP/ECP modes for printers and other parallel devices.
  • Serial Ports (UARTs): Provides two high-speed UARTs with 16-byte FIFO buffers and support for various baud rates.
  • Infrared (IrDA) Support: Supports IrDA 1.0 standard for wireless infrared communication.
  • Keyboard Controller: Integrates a keyboard controller with PS/2 interface support.
  • Mouse Interface: Supports PS/2 mouse devices.
  • Hardware Monitoring: Monitors CPU temperature, system temperature, fan speeds, and voltages with programmable alarm thresholds.
  • GPIO (General Purpose Input/Output) Pins: Offers a number of programmable GPIO pins for custom applications and external device control.
  • ACPI Support: Supports Advanced Configuration and Power Interface (ACPI) for power management.

Benefits

  • Reduced System Cost: Integrates multiple legacy I/O functions into a single chip, lowering component costs.
  • Simplified Motherboard Design: Reduces the number of discrete components needed, simplifying PCB layout.
  • Improved System Reliability: Combining functions into a single chip reduces potential failure points.
  • Enhanced System Monitoring: Comprehensive hardware monitoring features allow for proactive system management and prevent damage from overheating or voltage irregularities.
  • Legacy Device Support: Provides necessary interfaces for older peripherals, ensuring compatibility with existing hardware.
  • Efficient Power Management: ACPI support enables optimized power consumption and efficient system wake-up.

Additional Details

The W83627EHG-A communicates with the system chipset via the LPC (Low Pin Count) bus. It offers extensive hardware monitoring capabilities, crucial for maintaining system health. The integrated UARTs provide flexible options for serial communication, supporting various baud rates and protocols. The parallel port supports legacy devices such as printers. This IC is typically packaged in a PQFP (Plastic Quad Flat Package) or LQFP (Low Profile Quad Flat Package).

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6363 $50.9993
27+ $3.8042 $102.7134
41+ $3.6853 $151.0973
57+ $3.5664 $203.2848
73+ $3.4476 $251.6748
98+ $3.0909 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,524 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess