The Nuvoton W55FA91G is an ARM9-based microcontroller designed for a wide array of embedded applications. It integrates a high-performance ARM926EJ-S core with various peripherals, making it a versatile solution for multimedia, industrial control, and connectivity applications. This microcontroller is known for its low power consumption and robust feature set.
Applications
- Industrial automation systems
- Home automation devices
- Multimedia players
- Network gateways
- Security systems
Features
- ARM926EJ-S core running at up to 200 MHz
- Up to 64 MB SDRAM support
- LCD controller with support for up to 800x480 resolution
- USB 2.0 Host/Device
- Ethernet MAC 10/100 Mbps
- NAND Flash controller
- SD/MMC interface
- UART, SPI, I2C interfaces
- RTC (Real-Time Clock)
- ADC (Analog-to-Digital Converter)
- PWM (Pulse-Width Modulation)
- GPIOs (General-Purpose Input/Outputs)
- Low power consumption
Benefits
- High Performance: The ARM926EJ-S core delivers strong processing power for complex tasks.
- Versatile Connectivity: Integrated USB, Ethernet, and serial interfaces enable diverse communication options.
- Multimedia Support: The LCD controller allows for rich graphical user interfaces.
- Memory Expansion: SDRAM and NAND Flash support facilitate ample storage for data and applications.
- Low Power Operation: Optimized for energy-efficient operation, extending battery life in portable devices.
- Integrated Peripherals: Reduces the need for external components, simplifying system design.
Additional Details
The W55FA91G is specifically designed for applications requiring a balance of performance and power efficiency. Its extensive set of peripherals makes it suitable for a wide range of embedded systems. The LCD controller supports various display resolutions, allowing for the creation of visually appealing user interfaces. The integrated USB, Ethernet, and serial interfaces offer flexible connectivity options for communication with other devices and networks. The device also includes a NAND Flash controller for managing external NAND Flash memory, enabling the storage of large amounts of data. The W55FA91G's low power consumption makes it ideal for battery-powered applications. Development support includes software development kits (SDKs) and reference designs to facilitate rapid prototyping and product development. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial environments.