EN
  • EN
  • DE

NV-D2120

Part No NV-D2120
Manufacturer Nuvoton Technology Corporation of America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202065-NV-D2120
Categories Custom Parts
Manufacturer Nuvoton Technology Corporation of America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NV-D2120 CAD Model

Description

The NV-D2120 is an audio codec manufactured by Nuvoton Technology Corporation of America. This codec is designed for a wide range of audio applications, offering high-quality audio encoding and decoding capabilities. It is typically used in devices requiring clear and accurate audio reproduction.

Applications:

  • VoIP (Voice over Internet Protocol) Phones: Provides audio encoding and decoding for clear voice communication.
  • Digital Voice Recorders: Used for high-quality audio capture and playback.
  • Audio Conferencing Systems: Delivers clear audio for conferencing and collaboration applications.
  • Multimedia Players: Enables audio playback in portable media players and other multimedia devices.
  • Gaming Headsets: Enhances audio quality for immersive gaming experiences.

Features:

  • High-Quality Audio: Supports high-resolution audio encoding and decoding.
  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Integrated ADC/DAC: Includes analog-to-digital and digital-to-analog converters for audio processing.
  • Multiple Audio Interfaces: Supports various audio input and output interfaces.
  • Built-in Amplifiers: Features integrated amplifiers for driving headphones or speakers.
  • Compact Package: Small form factor for integration into compact devices.

Benefits:

  • Improved Audio Quality: Delivers clear and accurate audio reproduction for enhanced user experience.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Simplified System Design: Integrated features reduce component count and simplify circuit design.
  • Cost-Effective Solution: Provides a high-performance audio solution at a competitive price.
  • Versatile Applications: Suitable for a wide range of audio-related applications.
  • Reduced Development Time: Comprehensive documentation and support facilitate rapid development.

Additional Details:

The NV-D2120 typically supports various audio formats, including PCM, ADPCM, and others. It often includes features such as automatic gain control (AGC) and noise reduction to enhance audio quality. Detailed specifications, including sampling rates, bit depths, and THD+N (total harmonic distortion plus noise), are available in the manufacturer's datasheet.

This audio codec provides a versatile and high-performance solution for audio processing in a variety of applications. Its excellent electrical characteristics, low power consumption, and compact size make it a preferred choice for engineers designing modern audio devices and systems.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
NEC
Lowest to $0.6537
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
QSI
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess