EN
  • EN
  • DE

QS74FCT574ATQ

Part No QS74FCT574ATQ
Manufacturer QSI
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156081-QS74FCT574ATQ
Categories Custom Parts
Manufacturer QSI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS74FCT574ATQ CAD Model

Description

The QS74FCT574ATQ is an octal D-type flip-flop with tri-state outputs manufactured by Quality Semiconductor, Inc. (QSI). This device is part of the FCT (Fast CMOS Technology) family, known for its high-speed performance and low power consumption. It is commonly used for data storage and transfer applications in digital systems.

Applications:

  • Memory Buffers: Used as intermediate storage between memory and other system components.
  • Address Latches: Employed in address decoding circuits to latch address information.
  • Data Registers: Integrated into data acquisition and processing systems to store data.
  • Microprocessor Systems: Used to interface microprocessors with peripheral devices.
  • Digital Logic Circuits: Suitable for general-purpose data storage and transfer applications.

Features:

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops in a single package.
  • Tri-State Outputs: Provides tri-state outputs, allowing the device to be connected to a bus without loading it when not active.
  • Fast CMOS Technology: Offers high-speed performance with low power consumption.
  • TTL Compatible Inputs: Compatible with TTL logic levels, simplifying interfacing with other TTL devices.
  • Positive Edge Triggered: Data is stored on the positive-going edge of the clock signal.

Benefits:

  • High-Speed Operation: FCT technology ensures fast data transfer and processing.
  • Low Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered applications.
  • Bus Compatibility: Tri-state outputs allow for easy connection to a shared bus.
  • Versatile Application: Suitable for a wide range of data storage and transfer applications.
  • Easy to Use: Standard pinout and TTL compatibility simplify circuit design and integration.

Additional Details:

The QS74FCT574ATQ operates with a supply voltage of 5V (typically). The propagation delay is typically in the range of nanoseconds, making it suitable for high-speed applications. The device is available in a 20-pin package (SOIC, TSSOP, or DIP). The tri-state outputs are controlled by an output enable (OE) pin. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. This device is a reliable and efficient solution for implementing data storage and transfer functions in digital systems.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NEC
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess