EN
  • EN
  • DE

NUC505YLA

Part No NUC505YLA
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description Cortex M4 MCU 512 KB Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082926-NUC505YLA
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NUC505YLA CAD Model

Description

The Nuvoton NUC505YLA is a high-performance microcontroller based on the ARM Cortex-M4 core. It is designed for a wide range of applications requiring a balance of processing power, low power consumption, and a rich set of peripherals. This microcontroller offers a compelling solution for embedded systems, IoT devices, and industrial control applications.

Applications

  • Industrial control systems
  • IoT (Internet of Things) devices
  • Home automation
  • Consumer electronics
  • Motor control
  • Data logging
  • Security systems
  • Wearable devices

Features

  • Core: ARM Cortex-M4 core with FPU (Floating Point Unit)
  • Operating Frequency: Up to 100 MHz
  • Memory: Up to 128 KB Flash memory, up to 16 KB SRAM
  • Peripherals:
    • UART, SPI, I2C communication interfaces
    • ADC (Analog-to-Digital Converter)
    • DAC (Digital-to-Analog Converter)
    • Timers/Counters
    • PWM (Pulse Width Modulation)
    • USB interface
    • RTC (Real-Time Clock)
  • Operating Voltage: 2.5V to 5.5V
  • Packages: Available in various packages, including LQFP and QFN
  • Low Power Consumption: Designed for low-power operation with various power-saving modes

Benefits

  • High Performance: The ARM Cortex-M4 core provides excellent processing power for demanding applications.
  • Low Power: Optimized for low power consumption, extending battery life in portable devices.
  • Rich Peripherals: A wide range of peripherals enables integration of various functionalities.
  • Flexibility: Suitable for a wide range of applications due to its versatile features.
  • Cost-Effective: Offers a competitive price-performance ratio.

Additional Details

The NUC505YLA microcontroller supports various development tools and software libraries, making it easier to develop and debug embedded applications. It also features robust security features to protect sensitive data. The device's operating temperature range typically spans from -40°C to +85°C, allowing deployment in harsh environments. The integrated ADC and DAC provide precise analog signal conversion, crucial for sensor interfacing and control applications. The various communication interfaces (UART, SPI, I2C) facilitate connectivity to other devices and systems.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7164 $52.0296
33+ $3.0494 $100.6302
51+ $2.9541 $150.6591
70+ $2.8588 $200.1160
91+ $2.7635 $251.4785
122+ $2.4776 $302.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess