EN
  • EN
  • DE

SFSD8192N3BM1TO-I-GE-2B1-STD

Part No SFSD8192N3BM1TO-I-GE-2B1-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series S-45u
Package Bulk
Product Status Last Time Buy
Memory Type microSDHC™
Memory Size 8GB
Speed Class 10, UHS Class 1
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFSD8192
Other Names 1052-1252,605509,SFSD8192N3BM1TO-I-GE-2B1-STD,601269
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243128-SFSD8192N3BM1TO-I-GE-2B1-STD
Ultra Librarian 3D Model Ultra Librarian SFSD8192N3BM1TO-I-GE-2B1-STD CAD Model

Description

The Swissbit SFSD8192N3BM1TO-I-GE-2B1-STD is an 8GB industrial-grade SATA III SSD in a mSATA form factor. It is built for demanding applications where high reliability, extended endurance, and consistent performance are crucial, even in harsh environmental conditions.

Applications

  • Industrial automation systems
  • Embedded computing platforms
  • Transportation and automotive applications
  • Medical equipment
  • Surveillance and security systems
  • Networking devices

Features

  • Capacity: 8GB
  • Interface: SATA III (6Gb/s)
  • Form Factor: mSATA
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • NAND Flash: 3D NAND
  • Power Loss Protection (PLP): Ensures data integrity in case of unexpected power failures.
  • End-to-End Data Protection: Provides comprehensive protection against data corruption along the entire data path.
  • Advanced Wear Leveling: Optimizes NAND flash lifespan by evenly distributing write/erase cycles.
  • Bad Block Management: Automatically detects and manages bad blocks to maintain data integrity and reliability.
  • SMART Support: Allows for monitoring drive health and performance, enabling proactive maintenance.

Benefits

  • High Reliability: Designed for continuous operation in challenging industrial environments.
  • Extended Endurance: Utilizes 3D NAND flash and advanced wear leveling for prolonged lifespan.
  • Fast Data Transfer: SATA III interface ensures quick and efficient data access.
  • Data Security: Power loss protection safeguards data against corruption during power outages.
  • Compact Design: mSATA form factor ideal for space-constrained applications.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions.

Additional Details

This Swissbit mSATA SSD is manufactured using high-quality components and undergoes rigorous testing to ensure consistent and reliable performance. The 'GE' in the part number may refer to a specific firmware revision or feature set, while '2B1-STD' likely signifies specific compliance or testing standards. It's an excellent choice for demanding industrial applications where data integrity, reliability, and longevity are of paramount importance. The Power Loss Protection (PLP) feature is particularly beneficial in environments with unstable power supplies.

You May Also Be Interested in

Phoenix Contact
SD FLASH 2GB APPLIC A 61850
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess