EN
  • EN
  • DE

NUC505DL13Y

Part No NUC505DL13Y
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Description Cortex-M4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832968-NUC505DL13Y
Ultra Librarian 3D Model Ultra Librarian NUC505DL13Y CAD Model

Description

The Nuvoton NUC505DL13Y is a microcontroller featuring an ARM Cortex-M4 core. It is designed for a variety of embedded applications, providing a balance of performance, power efficiency, and integrated peripherals. This microcontroller is suitable for applications requiring digital signal processing capabilities and versatile connectivity options.

Applications

  • Audio processing
  • Motor control
  • Industrial control systems
  • Consumer electronics
  • IoT (Internet of Things) devices

Features

  • ARM Cortex-M4 core with DSP instructions
  • Up to 512KB Flash memory and 64KB SRAM
  • Integrated audio codec
  • USB 2.0 full-speed device interface
  • Multiple communication interfaces (UART, SPI, I2C)
  • Analog peripherals (ADC, DAC)

Benefits

  • High-performance processing for demanding applications
  • Integrated audio codec simplifies audio system design
  • Flexible connectivity options with USB and serial interfaces
  • Low power consumption for battery-powered devices
  • Comprehensive development tools and software libraries

Additional Details

The NUC505DL13Y microcontroller typically operates at clock speeds up to 72 MHz. The integrated audio codec supports high-quality audio playback and recording, making it suitable for audio processing applications. The USB 2.0 interface allows for seamless connectivity to PCs and other USB devices. The device features multiple timers, PWM generators, and communication interfaces for versatile control and communication capabilities.

The NUC505DL13Y is supported by Nuvoton's development environment, which includes an IDE, compiler, and debugger. It also features power management capabilities, such as sleep modes, to minimize energy consumption. This microcontroller is often used in applications requiring high-performance processing, audio capabilities, and low power consumption.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9422 $59.3064
29+ $4.0552 $117.6008
45+ $3.9282 $176.7690
61+ $3.8011 $231.8671
79+ $3.6752 $290.3408
106+ $3.2952 $349.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess