EN
  • EN
  • DE

NPCT420DA0WX

Part No NPCT420DA0WX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description IC Tpm Safekeeper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082639-NPCT420DA0WX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCT420DA0WX CAD Model

Description

The NPCT420DA0WX is an embedded controller (EC) from Nuvoton Technology Corporation of America. This EC is a crucial component in modern computing platforms, serving as the central hub for managing various system functions, power management, and peripheral device control. The NPCT420 family is frequently found in notebook computers, desktop PCs, and embedded systems.

Applications

  • Notebook Computers
  • Desktop PCs
  • Embedded Systems
  • Industrial Automation
  • Motherboard Management

Features

  • Power Management: Advanced power sequencing and control for system components, including CPU, memory, and peripherals.
  • Embedded Flash: Integrated flash memory for storing firmware and configuration data.
  • Keyboard and Mouse Controller: Supports PS/2 keyboard and mouse interfaces, providing legacy support for input devices.
  • Fan Control: Intelligent fan control capabilities to regulate system temperature and minimize noise.
  • LPC Interface: Low Pin Count (LPC) interface for communication with the chipset and other system components.
  • GPIO: General-purpose input/output pins for flexible control and monitoring of various system functions.
  • Serial Interfaces: UART, SPI, and I2C interfaces for communication with serial devices and peripherals.

Benefits

  • Improved Power Efficiency: Optimized power management features contribute to reduced energy consumption and extended battery life in portable devices.
  • Enhanced System Reliability: Robust monitoring and control capabilities ensure stable system operation and prevent hardware failures.
  • Flexible System Design: Configurable I/O options and interface support enable customization and integration with a wide range of system architectures.
  • Simplified System Management: Integrated firmware and software tools streamline system configuration and maintenance.
  • Lower System Cost: Integration of functions reduces required external components.

Additional Details

The NPCT420DA0WX typically operates within a specific voltage range (e.g., 3.3V). It usually comes in a surface-mount package, such as a QFP or QFN, to allow for efficient board assembly. Specific operating temperature ranges will be defined in the datasheet, but are often within commercial or industrial ranges. The host communicates with it primarily through the LPC bus. Datasheets will contain detailed pinouts, register maps, and programming information essential for developers. As another part of the NPCT420 family, this embedded controller is designed for managing system functions, power, and peripherals.

You May Also Be Interested in

Sunlord
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess