EN
  • EN
  • DE

NPCE885PA0DX

Part No NPCE885PA0DX
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1537+
Reference case QFP
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 711559-NPCE885PA0DX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NPCE885PA0DX CAD Model

Description

The Nuvoton NPCE885PA0DX is an embedded controller primarily used in notebook computers and other portable devices. This highly integrated chip manages a range of functions, including keyboard and touchpad control, power management, and system monitoring. It contributes to efficient system operation, reduced power consumption, and enhanced user experience.

Applications:

  • Notebook computers: Keyboard and touchpad interface, power management, system monitoring.
  • Laptop computers: Battery management, thermal control, and peripheral device interface.
  • Embedded systems: Custom control applications requiring low power and integrated peripherals.

Features:

  • Embedded Microcontroller: Incorporates an 8051-based microcontroller for firmware execution.
  • Keyboard Controller: Handles keyboard scanning and data transfer.
  • Touchpad Interface: Manages communication with touchpad devices.
  • Power Management: Controls power distribution and battery charging functions.
  • System Monitoring: Monitors system temperature, voltage, and fan speeds.
  • LPC Interface: Provides a Low Pin Count interface for host communication.
  • Multiple I/O Ports: Offers general-purpose input/output pins for peripheral control.
  • PWM Controllers: Includes Pulse Width Modulation controllers for fan speed and LED brightness control.

Benefits:

  • Reduced System Complexity: Integrates multiple functions into a single chip, simplifying board design.
  • Lower Power Consumption: Optimizes power usage for extended battery life in portable devices.
  • Improved System Reliability: Provides accurate system monitoring and control.
  • Enhanced User Experience: Delivers responsive keyboard and touchpad performance.
  • Cost-Effective Solution: Reduces the overall system cost by integrating multiple functions.

The NPCE885PA0DX communicates with the host processor via the LPC bus and includes features such as a real-time clock (RTC) for timekeeping. The specific functionality of the device is determined by the loaded firmware, which can be customized to meet specific system requirements. It includes support for various sleep states to further reduce power consumption when the system is idle. The keyboard controller is designed to support various keyboard matrix configurations and features. The integrated touchpad interface is compatible with industry-standard touchpad devices. Furthermore, it has dedicated circuits for accurate battery charging and discharging, along with comprehensive thermal management controls to keep the system operating within safe temperature limits.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
STMicroelectronics
Need more? Email Us
Micrel
Lowest to $9.8522
Samsung
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess