EN
  • EN
  • DE

NPCE385PB0DX

Part No NPCE385PB0DX
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832728-NPCE385PB0DX
Ultra Librarian 3D Model Ultra Librarian NPCE385PB0DX CAD Model

Description

The NPCE385PB0DX is an Embedded Controller IC from Nuvoton Technology Corporation of America. These controllers are often used in laptops and other embedded systems for managing various functions such as power management, keyboard and touchpad control, fan control, and other I/O operations. It is designed to provide a highly integrated solution for system control, reducing the need for multiple discrete components.

Applications:

  • Laptop Computers: Used for keyboard, touchpad, fan, and power management.
  • Notebooks: Similar to laptops, managing essential system functions.
  • Embedded Systems: Integrating and controlling peripherals in various devices.
  • Industrial Control Systems: Managing I/O and controlling system operations.
  • Motherboards: System management functions.

Features:

  • Embedded Controller: Integrated solution for system control.
  • Keyboard Controller: Manages keyboard input and functionality.
  • Touchpad Controller: Controls touchpad input.
  • Fan Control: Regulates fan speed for optimal thermal management.
  • Power Management: Manages power consumption and distribution.
  • I/O Interface: Provides various I/O interfaces for communication.

Benefits:

  • Integrated Solution: Reduces the need for multiple discrete components.
  • Power Efficiency: Optimized power management for longer battery life in portable devices.
  • Enhanced Functionality: Comprehensive control of system peripherals.
  • Compact Design: Integration reduces board space requirements.
  • Improved System Performance: Efficient management of system resources.

Additional Details:

The NPCE385PB0DX includes features like keyboard scanning, touchpad interface, fan control algorithms, and power management functions. It typically communicates with the host system via LPC (Low Pin Count) or eSPI (Enhanced Serial Peripheral Interface). The specific features and functionalities are detailed in the Nuvoton datasheet for this embedded controller. The controller is designed to meet the specific requirements of embedded systems, offering a balance between performance, power efficiency, and integration. The internal flash memory allows storing firmware and custom configurations making the device flexible and adaptable to specific applications.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9739 $67.8956
9+ $13.9270 $125.3430
13+ $13.4927 $175.4051
18+ $13.0573 $235.0314
23+ $12.6218 $290.3014
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess