EN
  • EN
  • DE

NCT5914W

Part No NCT5914W
Manufacturer Nuvoton Technology Corporation of America
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSOP-14
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 733054-NCT5914W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT5914W CAD Model

Description

The NCT5914W is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. It provides a wide range of input/output functions for embedded systems and PC applications. It integrates features like serial ports, parallel ports, floppy disk controller, keyboard and mouse controller, and hardware monitoring capabilities into a single chip. This integration reduces board space, lowers system cost, and simplifies system design.

Applications

  • Embedded systems requiring legacy I/O support.
  • Industrial PCs and single-board computers.
  • Point-of-Sale (POS) systems.
  • Kiosks and automated teller machines (ATMs).
  • Motherboards for desktop and embedded computers.

Features

  • Multiple Serial Ports: Supports multiple high-speed serial ports (UARTs) for communication with peripherals.
  • Parallel Port: Includes a standard parallel port for printer and other legacy device connections.
  • Floppy Disk Controller: Integrates a floppy disk controller for supporting legacy storage devices.
  • Keyboard and Mouse Controller: Provides interfaces for keyboard and mouse input.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds to ensure reliable operation.
  • GPIO Pins: Offers a variety of general-purpose input/output pins for flexible system configuration.
  • LPC Interface: Uses the LPC (Low Pin Count) interface to connect to the system chipset.

Benefits

  • Reduced System Cost: Integrates multiple I/O functions into a single chip, lowering component count and cost.
  • Simplified System Design: Simplifies board layout and reduces design complexity.
  • Improved System Reliability: Hardware monitoring features help ensure reliable system operation.
  • Legacy I/O Support: Provides support for legacy peripherals and interfaces.
  • Flexible Configuration: Programmable GPIO pins and other configurable options allow for flexible system configuration.

Additional Details

The Nuvoton NCT5914W is a highly integrated Super I/O controller designed to provide essential legacy I/O functions in modern computer systems. Its integration of multiple functions, including serial ports, a parallel port, floppy disk controller, and keyboard/mouse controller, streamlines system design and reduces overall cost. Furthermore, its hardware monitoring capabilities contribute to enhanced system reliability.

This Super I/O chip is commonly used in embedded systems, industrial PCs, and single-board computers where legacy I/O support is still required. It's also found in point-of-sale (POS) systems and kiosks that need to interface with older peripherals. Its hardware monitoring features are crucial for ensuring the stable operation of these systems, especially in demanding environments.

Nuvoton Technology Corporation is a reputable manufacturer known for producing reliable and high-performance Super I/O solutions. The NCT5914W supports the LPC interface, a common interface for connecting Super I/O chips to the system chipset. The integrated hardware monitoring features provide real-time information on system voltages, temperatures, and fan speeds, allowing for proactive intervention to prevent system failures.

The chip also offers a variety of GPIO (General Purpose Input/Output) pins that can be configured for various system functions, providing flexibility in system design. The NCT5914W is a valuable component for systems that require a combination of legacy I/O support and modern system monitoring capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess