EN
  • EN
  • DE

74LVC2T45GN,115

Part No 74LVC2T45GN,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2 V ~ 5.5 V
Voltage - VCCB 1.2 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package 8-XSON (1.2x1)
Base Product Number 74LVC2T45
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352241-74LVC2T45GN,115
Ultra Librarian 3D Model Ultra Librarian 74LVC2T45GN,115 CAD Model

Description

The 74LVC2T45GN,115 is a voltage level translator with bidirectional channels per circuit.

  • Series: 74LVC
  • Output Type: Non-Inverted Tri-State
  • Data Rate: 420Mbps
  • Input Signals: Yes
  • Output Signals: Yes
  • VCCA: 1.2V to 5.5V
  • VCCB: 1.2V to 5.5V
  • Package Type: 8-XFDFN
  • Supplier Device Package: 8-XSON (1.2x1)
  • Operating Temperature: -40°C to 125°C (TA)
  • REACH Compliant: Yes

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6585
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess