EN
  • EN
  • DE

NCT5567D-B

Part No NCT5567D-B
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832436-NCT5567D-B
Ultra Librarian 3D Model Ultra Librarian NCT5567D-B CAD Model

Description

The Nuvoton NCT5567D-B is a Super I/O controller designed for PC and embedded system applications. It integrates several key functions, including hardware monitoring, fan control, and legacy I/O interfaces, into a single chip. This integration reduces component count, simplifies system design, and improves overall system reliability. The device provides a comprehensive solution for managing system peripherals and ensuring stable operation.

Applications:

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Server Systems
  • Motherboards

Features:

  • Serial Ports: Supports multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Includes a standard parallel port interface for connecting printers and other legacy devices.
  • Hardware Monitoring: Monitors critical system parameters, such as CPU temperature, system voltages, and fan speeds.
  • Fan Control: Offers intelligent fan control capabilities to optimize cooling performance and reduce noise levels.
  • GPIO (General Purpose Input/Output): Features programmable GPIO pins for flexible system configuration and peripheral control.
  • KBC (Keyboard Controller): Emulates a keyboard controller for PS/2 keyboard and mouse support, ensuring compatibility with older peripherals.
  • LPC (Low Pin Count) Interface: Utilizes an LPC interface for efficient communication with the system chipset.

Benefits:

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, minimizing board space and overall system cost.
  • Simplified System Design: Streamlines system design by integrating hardware monitoring and fan control functionalities.
  • Improved System Reliability: Enhances system reliability through accurate hardware monitoring, preventing failures due to overheating or voltage fluctuations.
  • Optimized Fan Control: Delivers optimized fan speed control for efficient cooling and quieter operation.
  • Legacy Device Support: Ensures compatibility with legacy devices through serial and parallel port interfaces.
  • Flexible System Configuration: Provides GPIO pins for customizable system functions and peripheral control.

Additional Details:

The NCT5567D-B is designed to operate within a specific voltage and temperature range. The device's low power consumption makes it suitable for a wide range of embedded applications. The LPC interface facilitates seamless integration with modern chipsets. For detailed specifications, including voltage ratings, temperature ranges, and power consumption, refer to the official Nuvoton NCT5567D-B datasheet. This Super I/O controller is an essential component for ensuring the stable operation and compatibility of computer systems with various peripherals.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9441 $58.3230
75+ $1.5952 $119.6400
115+ $1.5454 $177.7210
155+ $1.4955 $231.8025
200+ $1.4458 $289.1600
270+ $1.2961 $349.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess