EN
  • EN
  • DE

ISD9160FIMS00

Part No ISD9160FIMS00
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826228-ISD9160FIMS00
Ultra Librarian 3D Model Ultra Librarian ISD9160FIMS00 CAD Model

Description

The ISD9160FIMS00 is a high-performance audio codec with integrated Class D amplifier and audio playback capabilities, manufactured by Nuvoton Technology Corporation of America. It's designed for a wide range of audio applications, including voice recording, audio playback, and voice recognition. This device supports various audio formats and features a low-power design, making it suitable for portable and battery-powered devices.

Applications

  • Voice recorders: Digital voice recorders and dictation machines.
  • Audio players: Portable audio players and MP3 players.
  • Voice recognition systems: Speech recognition and voice control applications.
  • IoT devices: Smart speakers, voice-controlled assistants, and connected home devices.
  • Interactive toys: Talking toys and educational games.

Features

  • Integrated Class D amplifier: Provides efficient audio amplification with low distortion.
  • Audio playback support: Supports various audio formats, including MP3, WAV, and ADPCM.
  • Voice recording capabilities: High-quality voice recording with low noise.
  • Low power consumption: Optimized for battery-powered devices.
  • SPI interface: Simple and flexible interface for easy integration with microcontrollers.
  • Built-in oscillator: Eliminates the need for an external clock source.
  • Compact package: Available in a small form factor package for space-constrained applications.

Benefits

  • High-quality audio: Delivers clear and crisp audio playback and recording.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Simplified system design: Integrated features reduce the need for external components.
  • Easy integration: SPI interface simplifies interfacing with microcontrollers.
  • Compact solution: Small package size allows for integration into small form factor devices.

Additional Details

The ISD9160FIMS00 supports various sampling rates and bit resolutions, allowing for flexibility in audio quality and data storage. The device includes a built-in analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for audio input and output. The SPI interface allows for easy configuration and control of the audio codec. The device also features a programmable gain amplifier (PGA) for adjusting the input signal level. The built-in oscillator simplifies the design by eliminating the need for an external clock source. The device is available in a RoHS-compliant package, ensuring environmental compliance. Furthermore the device has integrated non-volatile memory to store recorded audio, configuration or voice prompts.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess