EN
  • EN
  • DE

TE28F256P30T95

Part No TE28F256P30T95
Manufacturer Numonyx B.V
Catalog Memory
Description Numonyx StrataFlash Embedded Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1266551-TE28F256P30T95
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F256P30T95 CAD Model

Description

The TE28F256P30T95 is a 256-Mbit (32 MB) Parallel Flash memory device manufactured by Numonyx (later acquired by Micron Technology). It's designed for embedded applications requiring non-volatile storage of code and data. It utilizes a parallel interface for high-speed data access and is known for its reliability and endurance.

Applications

  • Embedded Systems: Used in a wide range of embedded systems, including industrial control systems, networking equipment, and consumer electronics.
  • Networking Devices: Stores boot code and configuration data in routers, switches, and other networking devices.
  • Automotive Electronics: Employed in automotive control units (ECUs) for storing firmware and calibration data.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications Equipment: Provides non-volatile storage for base stations and other telecommunications infrastructure.

Features

  • Density: 256 Mbit (32 MB) storage capacity.
  • Interface: Parallel data bus for fast read and write operations.
  • Supply Voltage: Operates on a 3.0V power supply.
  • Sector Architecture: Organized into sectors for flexible memory management.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Erase Suspend/Resume: Supports erase suspend/resume functionality for improved system responsiveness.
  • Common Flash Interface (CFI): Conforms to the CFI standard for device identification and configuration.
  • Temperature Range: Available in various temperature ranges, including extended industrial temperatures.

Benefits

  • High-Speed Data Access: Parallel interface enables fast read and write operations, improving system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Reliable Operation: Designed for high reliability and endurance in demanding environments.
  • Flexible Memory Management: Sector architecture allows for flexible memory allocation and management.
  • Simplified System Design: Standard interface simplifies system integration.

Additional Details

The TE28F256P30T95 offers a robust and reliable solution for non-volatile memory storage in embedded applications. It is typically available in a TSOP (Thin Small Outline Package). Detailed specifications, including timing characteristics, voltage levels, and endurance ratings, are available in the manufacturer's datasheet. Consider the operating temperature requirements of the application when selecting the appropriate temperature grade.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess