EN
  • EN
  • DE

DSA1121BA2-025.0000VAO

Part No DSA1121BA2-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 25 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344631-DSA1121BA2-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121BA2-025.0000VAO CAD Model

Description

Product Overview: DSA1121BA2-025.0000VAO from Microchip Technology

The DSA1121BA2-025.0000VAO is a high-performance, precision MEMS oscillator designed and manufactured by Microchip Technology. This advanced timing solution is engineered to meet the stringent requirements of modern electronic systems, providing a stable and reliable clock source with a fixed frequency of 25.0000 MHz. The device is housed in a compact, industry-standard 4-pin DFN package, which measures just 2.5 x 2.0 mm, making it ideal for space-constrained applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, which is suitable for a wide range of applications, including networking, telecommunications, and embedded systems.
  • Package: It comes in a compact 4-pin DFN package, with dimensions of 2.5 x 2.0 mm, allowing for easy integration into various circuit designs.
  • Stability: The DSA1121BA2-025.0000VAO offers excellent frequency stability, which is critical for applications that require consistent performance over time and varying environmental conditions.
  • Supply Voltage: It is designed to operate at a supply voltage of 1.8V, contributing to the overall power efficiency of the system it is used in.
  • Output Type: This product features a CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Temperature Range: It is operational over an industrial temperature range, making it reliable for use in environments that experience extreme temperatures.

Applications

The DSA1121BA2-025.0000VAO is versatile and can be used in various applications that require a precision clock source. Its typical applications include:

  • Networking equipment such as routers, switches, and modems
  • Telecommunications infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1121BA2-025.0000VAO is no exception. This MEMS oscillator is designed to meet the rigorous standards expected by industry professionals, ensuring long-term reliability and performance in your products.

With its combination of features, the DSA1121BA2-025.0000VAO is an excellent choice for designers looking for a compact, stable, and reliable timing solution from a trusted manufacturer in the semiconductor industry.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess