EN
  • EN
  • DE

M29W320ET70ZS6F

Part No M29W320ET70ZS6F
Manufacturer Numonyx B.V
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer Numonyx B.V
Manufacturer Homepage www.st.com
Win Source Part Number 719253-M29W320ET70ZS6F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W320ET70ZS6F CAD Model

Description

The M29W320ET70ZS6F is a 32 Mbit (4Mb x8 or 2Mb x16) non-volatile Flash memory device manufactured by Numonyx. It features a high-speed page mode and supports both asynchronous and synchronous burst read operations, making it suitable for applications requiring fast data access and storage. It is typically used for storing code and data in embedded systems.

Applications

  • Embedded Systems: Used as storage for firmware, boot code, and application data in embedded systems.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing configuration settings and operating code.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and data logging.
  • Consumer Electronics: Employed in digital cameras, MP3 players, and other consumer electronic devices for storing multimedia data and firmware.
  • Telecommunications Equipment: Used in mobile phones and other telecommunications equipment for storing operating system code and user data.

Features

  • 32 Mbit Flash Memory: Provides 32 Mbit of non-volatile storage capacity.
  • Asynchronous and Synchronous Burst Read: Supports both asynchronous and synchronous burst read operations for fast data access.
  • 70 ns Access Time: Features a fast access time of 70 ns for quick data retrieval.
  • Page Mode Operation: Supports page mode operation for efficient data transfer.
  • Sector Erase: Allows individual sectors to be erased, enabling flexible memory management.

Benefits

  • High Performance: Offers fast access times and efficient data transfer, improving overall system performance.
  • Reliable Storage: Provides reliable non-volatile storage for critical data and code.
  • Flexible Memory Management: Enables flexible memory management through sector erase capability.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Compact Package: Available in a compact package, allowing for integration into small electronic devices.

Additional Details

The M29W320ET70ZS6F is typically available in a TSOP package. It requires a power supply voltage for operation, and its interface is compatible with standard microprocessors and microcontrollers. Detailed information about its electrical characteristics, pin configurations, and programming procedures can be found in the device datasheet.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,642 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess