EN
  • EN
  • DE

ADSP-2186LBST-133

Part No ADSP-2186LBST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186L
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559539-ADSP-2186LBST-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2186LBST-133 CAD Model

Description

Analog Devices Inc. ADSP-2186LBST-133

The ADSP-2186LBST-133 is a high-performance digital signal processor (DSP) from the distinguished semiconductor manufacturer, Analog Devices Inc. Designed to cater to a wide array of applications, this DSP is part of the ADSP-218x family, known for its exceptional processing power and efficiency. This product is ideal for applications that require complex numeric computations, signal processing, and real-time data analysis, such as audio processing, industrial control systems, and telecommunications.

Operating at a frequency of 133MHz, the ADSP-2186LBST-133 provides a perfect balance between speed and power consumption. Its advanced architecture enables it to execute up to 133 million instructions per second (MIPS), allowing for high-speed computation that is essential for time-sensitive applications. This DSP is built with a 16-bit fixed-point processor core, which ensures accurate and reliable performance for precision-demanding tasks.

The ADSP-2186LBST-133 comes in a 128-pin LQFP (Low Profile Quad Flat Package) that is designed for surface-mount technology, making it suitable for compact and integrated designs. It features a variety of peripherals and interfaces that enhance its versatility, including serial ports, parallel ports, and a host of input/output channels. These interfaces facilitate easy communication with other components in a system, such as microcontrollers, memory modules, and sensors.

Embedded within the processor is an ample amount of on-chip memory, which includes both RAM and ROM. This integrated memory substantially reduces the need for external memory components, thus simplifying the overall system design and reducing costs. Additionally, the ADSP-2186LBST-133 supports external memory expansion, providing flexibility for applications with higher memory requirements.

Analog Devices Inc. ensures that the ADSP-2186LBST-133 is equipped with robust development tools. These tools enable developers to streamline the design process, from initial development stages to final product deployment. Comprehensive documentation, software libraries, and debugging utilities are also provided to support the development process.

In summary, the ADSP-2186LBST-133 from Analog Devices Inc. is a powerful DSP solution that delivers high-speed performance, versatility, and efficiency, making it an excellent choice for a broad range of demanding signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess