EN
  • EN
  • DE

NTE74LS290

Part No NTE74LS290
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit Low Power Schottky Decade Counter (divide By 2 And 5) 14-lead DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1040507-NTE74LS290
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74LS290 CAD Model

Description

The NTE74LS290 is a decade counter/divider IC from NTE Electronics. This integrated circuit is designed to perform counting operations in digital systems, specifically providing decade (divide-by-10) and binary (divide-by-2) counting functions. It is commonly used in frequency dividers, digital clocks, and other counting applications. The device is a 4-bit binary counter consisting of four master-slave flip-flops which are internally interconnected to provide a divide-by-two section and a divide-by-five section.

Applications:

  • Frequency Dividers: Reducing the frequency of a clock signal.
  • Digital Clocks: Counting seconds, minutes, and hours.
  • Timers: Implementing time-based control systems.
  • Event Counters: Counting the number of occurrences of an event.
  • Digital Displays: Driving numeric displays that show counts.

Features:

  • Decade Counter: Provides a divide-by-10 counting function.
  • Binary Counter: Offers a divide-by-2 counting function.
  • Asynchronous Operation: Counting occurs independently of a clock signal.
  • Reset Inputs: Allows for resetting the counter to a known state.
  • Multiple Output Options: Provides different output signals for various counting configurations.
  • High-Speed Operation: Suitable for high-frequency counting applications.

Benefits:

  • Versatile Counting: Supports both decade and binary counting functions.
  • Simplified Circuit Design: Reduces the complexity of implementing counting functions in digital systems.
  • Flexible Configuration: Can be configured for various counting modes.
  • Easy to Use: The reset inputs and output options make it easy to integrate into digital systems.
  • Cost-Effective: Provides a simple and efficient solution for counting needs.

Additional Details:

The NTE74LS290 typically operates on a 5V power supply. It is part of the 74LS series of logic gates, known for their low-power Schottky technology. The IC is usually available in a DIP (Dual In-line Package), which facilitates easy prototyping and breadboarding. It consists of four master-slave flip-flops, internally interconnected to provide a divide-by-two section and a divide-by-five section. Separate reset inputs are provided to clear the count to zero. The NTE74LS290 is a reliable and widely used component in various counting applications, offering a convenient and efficient solution for implementing counting functions in digital circuits. It can be used to create counters, timers, and frequency dividers in a wide range of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess