EN
  • EN
  • DE

NTE1510

Part No NTE1510
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit 5-step LED Driver For Linear Scale 8-lead SIP Vcc=18V Max
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1081608-NTE1510
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE1510 CAD Model

Description

The NTE1510 is a silicon NPN transistor from NTE Electronics, designed for use in general purpose amplifier and switching applications. This transistor is commonly used in a wide array of electronic circuits due to its reliable performance and versatile characteristics.

Applications

  • General Purpose Amplification
  • Switching Circuits
  • Audio Amplifiers
  • Oscillators
  • Driver Stages

Features

  • High Collector-Emitter Voltage (VCEO)
  • High Collector Current (IC)
  • Low Saturation Voltage
  • High Transition Frequency
  • TO-92 Package

Benefits

  • Versatile Usage in Various Electronic Circuits
  • Reliable Performance
  • Easy to Integrate Due to Standard Package
  • Cost-Effective Solution
  • Wide Availability

Additional Details

The NTE1510 is typically housed in a TO-92 package, which is a standard through-hole package widely used for small signal transistors. It has a collector-emitter voltage (VCEO) rating of 40V and a collector current (IC) rating of 200mA. The DC current gain (hFE) is typically between 50 and 200, depending on the operating conditions. The transition frequency (fT) is usually around 100 MHz, making it suitable for many high-frequency applications. The device is designed to operate within a specific temperature range, and the datasheet provides detailed information on the maximum ratings and thermal characteristics. It's important to consult the datasheet for accurate specifications and application notes. The device should be handled with care to avoid electrostatic discharge (ESD) damage. The transistor's characteristics allow it to be used in both linear amplifier circuits and switching applications. Proper biasing is essential for optimal performance and stability. The NTE1510 is a commonly stocked component, making it easy to obtain for prototyping and production. Its robust design ensures reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess