EN
  • EN
  • DE

25WF010-BULK

Part No 25WF010-BULK
Manufacturer NTE
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159428-25WF010-BULK
Categories Custom Parts
Manufacturer NTE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25WF010-BULK CAD Model

Description

The 25WF010-BULK is a 1 Mbit Serial Flash Memory IC manufactured by NTE. It is designed for storing firmware, configuration data, and other non-volatile information in electronic devices. This memory chip is characterized by its low power consumption, high speed, and compact size.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in microcontrollers and other embedded systems.
  • Consumer Electronics: Employed in devices such as set-top boxes, digital cameras, and audio players.
  • Industrial Control: Integrated into industrial control systems for storing program code and settings.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration files.
  • IoT Devices: Utilized in IoT devices for storing sensor data and application code.

Features:

  • 1 Mbit Memory Capacity: Provides ample storage space for various types of data.
  • Serial Interface: Uses a simple serial interface (SPI) for easy connection to microcontrollers.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Speed: Offers fast read and write speeds for efficient data transfer.
  • Compact Package: Available in small packages for space-saving designs.

Benefits:

  • Non-Volatile Storage: Retains data even when power is turned off.
  • Easy Integration: Simple to interface with microcontrollers and other digital devices.
  • Energy Efficient: Reduces power consumption in electronic devices.
  • Fast Data Access: Enables quick access to stored data.
  • Small Form Factor: Allows for miniaturization of electronic devices.

Additional Details:

The 25WF010-BULK operates with a supply voltage of 2.7V to 3.6V. It features a standard SPI interface for communication with a microcontroller. The operating temperature range is -40°C to +85°C. The memory chip supports features such as sector erase, block erase, and chip erase. It is available in various packages including SOIC and TSSOP. This IC is designed to meet industry standards for quality and reliability. The part is lead-free and RoHS compliant. It is widely used in various electronic devices where non-volatile memory storage is required.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
STMicroelectronics
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess