EN
  • EN
  • DE

04-ESNF250-10

Part No 04-ESNF250-10
Manufacturer NTE
Catalog Spiral Wrap, Expandable Sleeving
Description EXPAND SLEEVE 0.118" X 10' BLK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Mfr NTE
Package Bag
Product Status Active
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.118" (3.00mm)
Diameter - Inside, Expanded 0.315" (8.00mm)
Material Polyethylene Terephthalate (PET)
Color Black
Length 10.00' (3.05m)
Temperature Range - Operating -50°C ~ 150°C
Heat Protection Flame Retardant
Abrasion Protection Fray Resistant
Material Flammability Rating UL VW-1
Base Product Number 04-ESNF
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.8500
Win Source Part Number 887208-04-ESNF250-10
Ultra Librarian 3D Model Ultra Librarian 04-ESNF250-10 CAD Model

Description

The 887208-04-ESNF250-10 is a black expandable sleeve used for cable and wire management.

  • Product Name: 887208-04-ESNF250-10
  • Color: Black
  • Material: Polyethylene Terephthalate (PET)
  • Flammability Rating: UL VW-1
  • Length: 10.00' (3.05m)
  • Inside Diameter (Non-Expanded): 0.118" (3.00mm)
  • Inside Diameter (Expanded): 0.315" (8.00mm)
  • Protection: Abrasion
  • Feature: Fray Resistant
  • Operating Temperature: -50°C to 150°C
  • Application: Cable and Wire Organization

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us
Techflex
SLEEVING 1/2" X 100' BLACK
Lowest to $2.5833
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
Panduit Corp
Lowest to $791.3688
Essentra Components
SLIT WRAP 3/8" X 1900' BLK/GRAY
Need more? Email Us
HellermannTyton
SLEEVING 1" X 250' ORANGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7308 $74.7308
2+ $61.3178 $122.6356
3+ $59.4017 $178.2051
5+ $57.4855 $287.4275
6+ $55.5694 $333.4164
7+ $49.8209 $348.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess