EN
  • EN
  • DE

04-CCL210009

Part No 04-CCL210009
Manufacturer NTE
Catalog Cable Supports and Fasteners
Description CLAMP 1IN NAT 100/BAG / Cable Clamp, P-Type Black 0.126" (3.20mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr NTE Electronics, Inc
Series CCL
Package Bag
Type Clamp, P-Type
Opening Size 0.126" (3.20mm)
Material Polyamide (PA), Nylon
Color Black
Width 0.378" (9.60mm)
Panel Hole Size 0.181" (4.60mm)
Material Thickness 0.055" (1.40mm)
Bundle Center to Mounting Center 0.374" (9.50mm)
ECCN EAR99
HTSUS 3926.90.8500
Other Names 2368-04-CCL210009
Standard Package 1
Win Source Part Number 977296-04-CCL210009
Ultra Librarian 3D Model Ultra Librarian 04-CCL210009 CAD Model

Description

The CCL210009 is a clamp designed for cable supports and fasteners. It is a part of the CCL series, with a black color and made of polyamide (PA), nylon.

  • Width: 0.378" (9.60mm)
  • Opening Size: 0.126" (3.20mm)
  • Panel Hole Size: 0.181" (4.60mm)
  • Bundle Center to Mounting Center: 0.374" (9.50mm)
  • Material Thickness: 0.055" (1.40mm)
  • HTSUS: 3926.90.8500

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
CBL CLIP U-TYPE FIR TREE BLIND / Cable Clip, U-Type Natural Fir Tree, Blind Hole 0.187" (4.75mm)
Lowest to $0.2067
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.4929
Panduit Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess