EN
  • EN
  • DE

SM5164MV-ET

Part No SM5164MV-ET
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326819-SM5164MV-ET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5164MV-ET CAD Model

Description

The SM5164MV-ET is a system LSI component designed and manufactured by NPC (Nippon Precision Circuits). This integrated circuit is designed primarily for audio processing and playback applications. It targets a variety of devices, including portable audio players, digital recorders, and other consumer electronic devices requiring high-quality audio output.

Applications

  • Portable Audio Players
  • Digital Voice Recorders
  • Car Audio Systems
  • Multimedia Speakers
  • Home Theater Systems

Features

  • Integrated Audio Decoder: Capable of decoding popular audio formats like MP3, WMA, and AAC.
  • High-Resolution DAC: Delivers high-fidelity audio output with minimal distortion.
  • Low Power Consumption: Optimized for battery-powered applications, extending operational life.
  • Multiple Control Interfaces: Offers versatile control options via SPI and I2C.
  • Compact Package: Suitable for integration into small, portable devices.
  • Built-in PLL (Phase-Locked Loop)
  • Supports sample rates from 8kHz to 48kHz

Benefits

  • Improved Audio Quality: Provides clear and accurate audio reproduction.
  • Reduced System Cost: Integrates multiple functions, minimizing the need for external components.
  • Extended Battery Life: Low power consumption for prolonged usage.
  • Simplified System Design: Integrated features streamline development and reduce time-to-market.
  • Smaller Device Footprint: Compact package allows for use in smaller, more portable devices.

Additional Details

The SM5164MV-ET operates on a low voltage supply, compatible with battery-powered systems. The built-in DAC often supports resolutions of 16 or 24 bits for a wide dynamic range. Detailed specifications, including voltage ratings and package dimensions, are available in the NPC product datasheet. Built-in protection circuits guard against overvoltage and electrostatic discharge.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess