The SM5022A1AH-EL is a single-channel high-side MOSFET driver from NPC, designed for driving N-channel enhancement-mode MOSFETs in various high-side switching applications. This driver features an integrated charge pump to generate the gate voltage necessary for the MOSFET, which simplifies circuit design by reducing the need for external components. It also includes under-voltage lockout (UVLO) protection, preventing the MOSFET from operating when the supply voltage is too low, thus enhancing system reliability. Fast turn-on and turn-off times contribute to improved efficiency and reduced switching losses.
Applications:
- Automotive applications, such as high-side switching for lights, relays, and solenoids.
- Industrial control systems requiring high-side load control.
- Battery management systems for charge and discharge control.
- Power distribution in electronic devices.
- LED lighting drivers.
Features:
- Single-channel high-side MOSFET driver.
- Integrated charge pump for gate voltage generation.
- Under-voltage lockout (UVLO) protection.
- Fast turn-on and turn-off times.
- Low quiescent current consumption.
- Wide operating voltage range.
- Surface-mount package.
Benefits:
- Simplified design with integrated charge pump, reducing external component count and PCB space.
- Enhanced MOSFET protection with UVLO, preventing damage due to low voltage.
- Improved efficiency with fast switching speeds, minimizing power losses.
- Reliable operation across a wide voltage range.
- Compact footprint for space-constrained applications.
Additional Details:
The SM5022A1AH-EL typically operates within a supply voltage range of 4.5V to 18V. It is available in a small surface-mount package, such as SOP or MSOP. Detailed electrical characteristics, including switching times, gate drive current capabilities, and thermal resistance, are specified in the product datasheet. Careful PCB layout is crucial for optimal performance, particularly minimizing parasitic inductance and capacitance. Specific packaging options and environmental compliance information are also available in the datasheet.