EN
  • EN
  • DE

NT68782UMFG

Part No NT68782UMFG
Manufacturer NOVATEK
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1634+
Reference case QFP
Manufacturer NOVATEK
Win Source Part Number 715646-NT68782UMFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NT68782UMFG CAD Model

Description

The NT68782UMFG is a display controller integrated circuit (IC) manufactured by Novatek. This controller is primarily used in LCD and LED monitors and televisions to process and display video signals.

Applications:

  • LCD Monitors: Driving and controlling the display of desktop monitors.
  • LED Monitors: Managing the video signal and display in LED monitors.
  • Televisions: Processing video input for TV screens.
  • All-in-One PCs: Display control in integrated computer systems.

Features:

  • Video Input Processing: Supports multiple video input formats (e.g., HDMI, VGA).
  • Scaler Functionality: Scales the input video resolution to match the display resolution.
  • On-Screen Display (OSD) Control: Manages the display of menus and settings on the screen.
  • Color Management: Adjusts color settings for optimal picture quality.
  • High Resolution Support: Capable of supporting high-resolution displays (e.g., Full HD, QHD).

Benefits:

  • Enhanced Display Performance: Delivers sharp and clear images on the display.
  • Flexible Input Options: Supports various video input sources for versatile connectivity.
  • Customizable Display Settings: Allows users to adjust the display to their preferences.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing component count.
  • Improved Compatibility: Ensures compatibility with different display panels and video sources.

Additional Details:

The NT68782UMFG display controller integrates several functions necessary for controlling LCD and LED displays, including video input processing, scaling, OSD control, and color management. It supports various video input formats such as HDMI and VGA, allowing for flexible connectivity with different video sources. The scaler functionality enables the controller to adjust the input video resolution to match the display resolution, ensuring optimal image quality. The OSD control manages the display of menus and settings on the screen, allowing users to customize the display to their preferences. The color management feature adjusts color settings for accurate and vibrant picture quality. This controller is commonly used in LCD and LED monitors, televisions, and all-in-one PCs. The specific resolutions and refresh rates supported, along with the power consumption characteristics, are detailed in the product datasheet. The “UMFG” suffix refers to the specific package type and associated manufacturing details.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess