EN
  • EN
  • DE

TMC3KJ-B500K-TR/D

Part No TMC3KJ-B500K-TR/D
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372323-TMC3KJ-B500K-TR/D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B500K-TR/D CAD Model

Description

The TMC3KJ-B500K-TR/D is a surface-mount trimming potentiometer manufactured by Noble. It is designed for precise resistance adjustment in electronic circuits, particularly in applications needing fine-tuning or calibration. The 'TR' suffix indicates tape and reel packaging, optimized for automated assembly. The '/D' likely signifies a specific design variant or tolerance.

Applications:

  • Audio amplifiers: Used for gain adjustments, bias settings, and equalization.
  • Test and measurement equipment: Calibration of signal levels and instrument response.
  • Power supplies: Voltage trimming and current limiting adjustments.
  • Industrial control systems: Setting thresholds, scaling parameters, and adjusting feedback loops.
  • Medical devices: Calibration of sensors and adjusting operating parameters.

Features:

  • Surface mount technology: Facilitates automated assembly and reduces board space requirements.
  • High resistance value: 500 kΩ (kilohms), suitable for high-impedance circuits.
  • Compact footprint: Ideal for densely populated circuit boards.
  • Sealed construction: Provides protection against dust, moisture, and other environmental contaminants.
  • Stable resistance element: Ensures consistent performance over a wide range of temperatures and operating conditions.
  • Tape and reel packaging: Enables efficient pick-and-place assembly.

Benefits:

  • Precise resistance adjustment: Allows for accurate calibration and fine-tuning.
  • Reduced assembly costs: Surface mount design enables automated assembly processes.
  • Enhanced reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is beneficial in space-constrained applications.
  • Consistent performance: Stable resistance element ensures reliable operation over time.

Additional Details:

The TMC3KJ series is known for its robust design and reliable performance. The 'B' taper designates a linear taper, meaning the resistance changes linearly with the rotation of the adjustment screw. The specific tolerance and power rating should be verified using the manufacturer's datasheet. The '/D' marking likely represents a customer-specific requirement or a minor modification to the standard TMC3KJ series.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess