EN
  • EN
  • DE

TMC3KJ-B10K-TR/D

Part No TMC3KJ-B10K-TR/D
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372312-TMC3KJ-B10K-TR/D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B10K-TR/D CAD Model

Description

The TMC3KJ-B10K-TR/D is a trimmer potentiometer manufactured by Noble, used for fine-tuning and calibration in various electronic circuits. It provides adjustable resistance to optimize circuit performance. The 'TR' suffix indicates tape and reel packaging for automated assembly, and the '/D' likely denotes a specific design or manufacturing variation.

Applications

  • Audio equipment: Volume and gain control
  • Power supplies: Voltage and current adjustment
  • Test and measurement equipment: Calibration settings
  • Industrial control systems: Process variable adjustment
  • Consumer electronics: Fine-tuning control features

Features

  • 10k Ohm resistance value
  • Carbon composition resistive element
  • Compact size for high-density PCB layouts
  • Through-hole mounting for secure connection
  • Tape and reel packaging for automated assembly

Benefits

  • Enables precise adjustment of circuit parameters
  • Facilitates fine-tuning for optimal circuit performance
  • Reduces manufacturing costs through automated assembly
  • Offers a cost-effective solution for variable resistance
  • Ensures reliable and stable performance

Additional Details

The TMC3KJ-B10K-TR/D is a 10k Ohm carbon trimmer potentiometer. It's designed for through-hole mounting and supplied in tape and reel packaging for automated assembly. The carbon element offers a cost-effective solution for resistance trimming. The operating temperature range aligns with standard industrial applications. The power rating is typically low, ideal for signal-level circuits where occasional adjustments are needed for calibration or performance optimization.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess