EN
  • EN
  • DE

P14793CT

Part No P14793CT
Manufacturer NMB Technologies Corporation
Catalog Motors - AC, DC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NMB Technologies Corporation
Win Source Part Number 265501-P14793CT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P14793CT CAD Model

Description

The P14793CT is a fan manufactured by NMB Technologies Corporation, typically used for cooling electronic components and systems. It is designed to provide efficient airflow with low noise levels, making it suitable for a variety of applications where thermal management is critical. NMB is known for producing reliable and long-lasting cooling solutions, and this fan is likely designed with those qualities in mind.

Applications:

  • Computer Systems: Used to cool CPUs, GPUs, and other heat-generating components in desktop and server computers.
  • Power Supplies: Integrated into power supplies to dissipate heat and maintain optimal operating temperatures.
  • Networking Equipment: Used in routers, switches, and other networking devices to prevent overheating.
  • Industrial Equipment: Employed in various industrial machines and control systems to regulate temperature.
  • Consumer Electronics: Found in devices like gaming consoles, audio amplifiers, and home theater systems.

Features:

  • High Airflow: Designed to provide sufficient airflow to effectively cool components.
  • Low Noise Operation: Engineered to minimize noise levels for quiet operation.
  • Durable Construction: Built with high-quality materials for long-lasting reliability.
  • Compact Size: Designed to fit in space-constrained applications.
  • DC Powered: Operates on DC voltage, making it compatible with various electronic systems.

Benefits:

  • Improved Component Lifespan: Effective cooling helps prevent overheating, extending the lifespan of electronic components.
  • Enhanced System Stability: Maintaining optimal temperatures ensures stable and reliable system performance.
  • Quiet Operation: Low noise levels minimize distractions and improve user experience.
  • Easy Integration: Compact size and DC power compatibility simplify installation and integration.
  • Reduced Maintenance: Durable construction minimizes the need for frequent replacements.

Additional Details:

The P14793CT fan’s specific dimensions, airflow rate (CFM), noise level (dBA), and operating voltage are critical parameters for selecting the right fan for a given application. These details are typically available in the NMB Technologies Corporation's datasheet. The fan may feature a two-wire (power and ground) or three-wire (power, ground, and tachometer signal for speed monitoring) connection. The bearing type used in the fan (e.g., ball bearing or sleeve bearing) affects its lifespan and noise characteristics; ball bearing fans generally offer longer lifespans and lower noise but may be more expensive.

Designers should consult the official datasheet from NMB Technologies Corporation for detailed specifications, including dimensions, airflow, noise level, voltage requirements, and other relevant parameters, to ensure proper selection and integration of the P14793CT fan in their application.

You May Also Be Interested in

Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
3KW 480V 3000RPM O 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
2KW 240V 1000RPM OK 1S MTR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess