EN
  • EN
  • DE

IS15ANCP4CF

Part No IS15ANCP4CF
Manufacturer NKK Switches
Catalog Programmable Display Switches
Description PROGRAMMABLE SWITCH AND DISPLAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Product Status Obsolete
Type Pushbutton, LCD
Pixel Format 36 x 24
Supply Voltage 3.0 ~ 5.5VDC
Mounting Type Panel Mount, Snap-In
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 55°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1555824-IS15ANCP4CF
Ultra Librarian 3D Model Ultra Librarian IS15ANCP4CF CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SP3T
Need more? Email Us
NKK Switches
IS LCD 36x24 RGB PB SWITCH
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess