EN
  • EN
  • DE

IS15BAFP4CF

Part No IS15BAFP4CF
Manufacturer NKK Switches
Catalog Programmable Display Switches
Description SW PROG DISPLAY SPST-NO 0.1A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pushbutton, LCD
Display Mode Black and White, FSTN Positive
LED Color Red - Green
Viewing Area 17.0mm L x 13.0mm W
Face Size 23.13mm L x 20.59mm W
Pixel Format 36 x 24
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.1A @ 12VDC
Supply Voltage 3.0 ~ 5.5VDC
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1555825-IS15BAFP4CF
Ultra Librarian 3D Model Ultra Librarian IS15BAFP4CF CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SP3T
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
PROGRAMMABLE SWITCH AND DISPLAY
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess