EN
  • EN
  • DE

CKL12AFW01

Part No CKL12AFW01
Manufacturer NKK Switches
Catalog Keylock Switches
Description SWITCH KEYLOCK 2POS SPDT 3A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Number of Positions 2
Switch Function On-On
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 3A (AC)
Voltage Rating - AC 250 V
Actuator Type Flat Key
Key Removable Positions All
Angle of Throw 90°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 19.00mm Dia
Features Epoxy Sealed Terminals
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1555039-CKL12AFW01
Ultra Librarian 3D Model Ultra Librarian CKL12AFW01 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH KEYLOCK 2POS SPDT 5A 115V / Keylock Switch 2 Position SPDT 5A (AC), 1A (DC) 115 VAC 28 VDC Panel Mount
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
Omron
SWITCH KEYLCK 2POS SPST 10A 120V
Need more? Email Us
NKK Switches
SWITCH KEYLK 2POS DPDT 0.4VA 28V / Keylock Switch 2 Position DPDT 0.4VA (AC/DC) 28 VAC 28 VDC Through Hole, Right Angle
Lowest to $15.1274
TE Connectivity
Keylock Switch 2 Position 6A (AC) 120 VAC DC Panel Mount
Need more? Email Us
TE Connectivity
SWITCH KEYLOCK 2POS SPST 1A 120V / Keylock Switch 2 Position SPST 1A (AC) 120 VAC DC Panel Mount
Need more? Email Us
Siemens
KYD SEL SWITCH,MTD,3POSBCAM,REM / Keylock Switch 3 Position AC DC Panel Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess