EN
  • EN
  • DE

CB15FP

Part No CB15FP
Manufacturer NKK Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Type Through Hole
Actuator Height off PCB, Vertical 3.10mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 6.20mm x 6.20mm
Illumination Non-Illuminated
Operating Force 157gf
Features Sealed - Fully
Temperature Range - Operating -25°C ~ 70°C
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1563605-CB15FP
Ultra Librarian 3D Model Ultra Librarian CB15FP CAD Model

Description

N

You May Also Be Interested in

knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
Alps Alpine
SKQJLBA010 Alps Alpine Tactile Switches 6.0x6.0x3.85mm 160gf datasheet, inventory, & pricing.
Lowest to $0.2765
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184
C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Omron
Tactile Switches RoHS
Lowest to $0.1892
C&K Components
NANOT240BP C&K Tactile Switches datasheet, inventory, & pricing.
Lowest to $0.8324
TE Connectivity
With Bracket Round Button No Through Hole,7.1x6.6mm Tactile Switches RoHS
Lowest to $0.9925
Panasonic
EVP-AAN02Q Panasonic Tactile Switches 3.5x2.9mm 5N Hi Push Forc .15mm Trvl IP67 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess