EN
  • EN
  • DE

C30T10Q

Part No C30T10Q
Manufacturer NKK Switches
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163319-C30T10Q
Categories Custom Parts
Manufacturer NKK Switches
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C30T10Q CAD Model

Description

The C30T10Q is a toggle switch manufactured by NKK Switches. This switch is designed for a variety of applications requiring a reliable and durable switching mechanism. Known for its robust construction and consistent performance, the C30T10Q is suitable for use in both industrial and commercial settings.

Applications:

  • Control Panels: Used in industrial control panels for machine operation and system control.
  • Instrumentation: Employed in test and measurement equipment for signal routing and function selection.
  • Telecommunications: Utilized in communication devices for power and signal switching.
  • Security Systems: Integrated into security panels for arming, disarming, and zone control.

Features:

  • Toggle Switch Design: Provides a clear and positive switching action.
  • High Current Capacity: Capable of handling substantial current loads.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Multiple Terminal Options: Available with various terminal configurations for flexible wiring.

Benefits:

  • Reliable Switching: Ensures consistent and dependable circuit control.
  • Extended Service Life: Durable construction reduces the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of electronic and electrical systems.
  • Easy Installation: Designed for straightforward mounting and wiring.

Technical Specifications:

The C30T10Q toggle switch typically features a current rating of 10A at 125VAC or 5A at 250VAC. It is designed with a robust contact mechanism to ensure reliable switching performance over a long operational life, often exceeding 10,000 cycles. The switch is commonly available with solder lug or screw terminals for secure wiring connections. Its housing is made from durable materials, providing excellent resistance to environmental factors and physical stress.

The C30T10Q from NKK Switches is a dependable and versatile toggle switch, making it an excellent choice for applications requiring robust and reliable switching performance. Its durable construction and flexible design ensure it can withstand the demands of various industrial and commercial environments.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Conexant Systems
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess