EN
  • EN
  • DE

AT433A

Part No AT433A
Manufacturer NKK Switches
Catalog Switches Accessories
Description SWITCH MINI KNOB BLCK FR/MR SER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr NKK Switches
Package Box
Product Status Active
Accessory Type Knob
For Use With/Related Products FR and MR Series
Base Product Number AT433
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
California Prop 65 Warning Information
Win Source Part Number 911943-AT433A
Ultra Librarian 3D Model Ultra Librarian AT433A CAD Model

Description

The NKK Switches 911943-AT433A is a knob accessory designed for use with FR and MR Series switches.

  • Series Compatibility: FR and MR Series
  • Package: Box
  • Base Product Number: AT433
  • Accessory Type: Knob
  • Status: Active
  • Category: Switches - Accessories
  • Package Quantity: 1 piece
  • REACH: Unaffected
  • Manufacturer: NKK Switches
  • MSL Level: 1
  • ECCN: EAR99
  • Safety Information: California Prop 65 warning

You May Also Be Interested in

Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
Omron
3 X 30 Plastite Screws
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
Schneider Electric
HARMONY XB4, HARMONY XB5, WHITE /
Need more? Email Us
C&K Components
HDWR LOCKWASHER 1/4"-40 BUSHING
Lowest to $2.2142
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5998 $119.9850
115+ $1.5498 $178.2270
155+ $1.4998 $232.4690
200+ $1.4498 $289.9600
270+ $1.2998 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess