EN
  • EN
  • DE

AT4022JF

Part No AT4022JF
Manufacturer NKK Switches
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECT CLEAR/GREEN / Switch Access Rectangular Colored Insert Cap Push Button Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer NKK Switches
Series KB
Switch Type Pushbutton
Shape Rectangular
Color Clear, Green
Illumination Illuminated
For Use With/Related Products KB Series
Mounting Snap Fit
Size 16.10mm L x 11.60mm W x 4.50mm H
Win Source Part Number 768999-AT4022JF
Popularity Medium
Supply and Demand Status Limited
Family Name AT4022JF
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT4022JF CAD Model

Description

The NKK Switches KB Series pushbutton switch is a rectangular-shaped switch designed for snap-fit mounting.

  • Switch Type: Pushbutton
  • Shape: Rectangular
  • Mounting Type: Snap Fit
  • Illumination: Green Clear
  • Family: AT4022JF
  • Series: KB
  • Size: 16.10mm L x 11.60mm W x 4.50mm H
  • Introduction Date: April 01, 2006
  • Manufactured In: Japan
  • Estimated EOL Date: obsolete/end of life
  • Popularity: medium

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
Honeywell
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
E-SWITCH
SQUARE PB SWITCH CAP WHITE
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7542 $60.3360
190+ $0.6188 $117.5720
290+ $0.5996 $173.8840
400+ $0.5803 $232.1200
515+ $0.5609 $288.8635
690+ $0.5029 $347.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess