EN
  • EN
  • DE

B57236S509M

Part No B57236S509M
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818560-B57236S509M
Ultra Librarian 3D Model Ultra Librarian B57236S509M CAD Model

Description

The B57236S509M is a thermistor manufactured by EPCOS (TDK). It is a component designed to exhibit a significant change in electrical resistance with a change in temperature. These thermistors are primarily used for temperature sensing, compensation, and control in various electronic circuits and applications.

Applications:

  • Temperature sensing in electronic devices: Used to monitor and regulate the temperature of sensitive components.
  • Temperature compensation: Employed to counteract the effects of temperature variations on circuit performance.
  • Overcurrent protection: Functions as a resettable fuse to protect circuits from excessive current flow.
  • Battery chargers: Monitors battery temperature during charging to prevent overheating and damage.
  • Automotive electronics: Utilized in engine control systems and climate control systems.

Features:

  • NTC (Negative Temperature Coefficient): Resistance decreases as temperature increases.
  • High sensitivity: Provides a significant change in resistance for small temperature variations.
  • Reliable performance: Offers stable and consistent operation over a wide temperature range.
  • Compact size: Allows for easy integration into various electronic circuits.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Precise temperature measurement: Enables accurate monitoring of temperature in critical applications.
  • Improved circuit stability: Compensates for temperature-induced variations in circuit parameters.
  • Enhanced safety: Provides overcurrent protection to prevent damage to electronic components.
  • Extended component lifespan: Prevents overheating and prolongs the life of sensitive electronic devices.
  • Cost-effective solution: Offers a reliable and affordable solution for temperature sensing and control.

Additional Details:

The B57236S509M thermistor typically has a resistance value at a specific reference temperature (usually 25°C). The exact resistance value and tolerance should be verified from the manufacturer's datasheet. It is important to consult the datasheet for detailed specifications, including the Beta value (a measure of temperature sensitivity), temperature range, and maximum power dissipation. This thermistor is typically a radial leaded component, making it easy to mount on printed circuit boards. The epoxy coating provides environmental protection, enhancing its durability and reliability.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5329 $58.6190
265+ $0.4373 $115.8845
410+ $0.4237 $173.7170
565+ $0.4100 $231.6500
730+ $0.3963 $289.2990
980+ $0.3553 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess