EN
  • EN
  • DE

AT105

Part No AT105
Manufacturer NKK Switches
Catalog Switches Accessories
Description CAP REMOVAL TOOL FOR KB SERIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr NKK Switches
Package Bulk
Product Status Active
Accessory Type Cap Removal Tool
For Use With/Related Products Multiple Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.59.8000
Win Source Part Number 1217816-AT105
Ultra Librarian 3D Model Ultra Librarian AT105 CAD Model

Description

The NKK Switches 1217816-AT105 is a cap removal tool accessory designed for use with multiple series switches manufactured by NKK Switches.

  • Accessory Type: Cap Removal Tool
  • Designed for: Use with multiple series switches
  • Package: Bulk
  • Status: Active
  • Category: Switches - Accessories
  • Standard Package: 1 piece
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited shelf life)
  • ECCN: EAR99
  • HTSUS Code: 8205.59.8000

You May Also Be Interested in

Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us
Carling Technologies
Switch Access Rocker Switch
Need more? Email Us
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
Siemens
Siemens holder, 3-way, plastic, 1 NO, LED m - 3SU15011AG501BA0
Need more? Email Us
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $53.6534
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
Omron
3 X 30 Plastite Screws
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess