EN
  • EN
  • DE

NJM2825F-TE1

Part No NJM2825F-TE1
Manufacturer NJR Corporation/NJRC
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Shunt Voltage Reference IC Adjustable 1.2V 13 VV ±0.5% 12 mA SOT-23-5 (MTP5)
Manufacturer NJR Corporation/NJRC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5 (MTP5)
Family Name NJM2825
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929159-NJM2825F-TE1
Ultra Librarian 3D Model Ultra Librarian NJM2825F-TE1 CAD Model

Description

The NJM2825F-TE1 is a 1.5A low dropout regulator (LDO) from NJR Corporation/NJRC. This regulator is designed to provide a stable output voltage with a minimal voltage difference between the input and output, making it suitable for battery-powered and other applications where efficiency is critical.

Applications:

  • Power Management in Portable Devices: Used in smartphones, tablets, and other battery-powered devices to provide stable voltage regulation.
  • Post Regulation for Switching Power Supplies: Employed after switching regulators to reduce ripple and noise, ensuring a clean power supply.
  • Battery-Powered Systems: Ideal for applications such as wireless sensors, IoT devices, and portable medical equipment.
  • Linear Regulator Applications: General-purpose voltage regulation in various electronic circuits.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • 1.5A Output Current: Provides sufficient current for a wide range of applications.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Adjustable Output Voltage: Allows for flexibility in setting the desired output voltage.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Improved Efficiency: Low dropout voltage minimizes power loss, extending battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Flexibility in Design: Adjustable output voltage allows for customization to specific application requirements.

The NJM2825F-TE1 operates with a typical dropout voltage of around 0.2V at 1.5A, depending on the specific input voltage and temperature conditions. It includes built-in protection features like overcurrent limiting and thermal shutdown to safeguard both the regulator and the connected load. This LDO regulator is available in a compact surface-mount package, making it suitable for high-density circuit board designs. Its ability to provide a stable and efficient power supply makes it a versatile choice for various electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess